EN
  • EN
  • DE

HV9985K6-G

Part No HV9985K6-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 40-QFN (6x6)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name HV9985
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920669-HV9985K6-G
Ultra Librarian 3D Model Ultra Librarian HV9985K6-G CAD Model

Description

Microchip Technology's HV9985K6-G LED Driver IC

The HV9985K6-G from Microchip Technology is an innovative and high-performance LED driver integrated circuit (IC) designed to meet the demands of modern lighting solutions. This IC is particularly well-suited for applications requiring high efficiency, precise current control, and a wide input voltage range. Its versatility makes it an excellent choice for LED backlighting, general illumination, and automotive lighting systems.

Key Features

  • High-Efficiency: The HV9985K6-G ensures minimal power loss, thanks to its high-efficiency design, which is critical for reducing heat dissipation and increasing the longevity of LED applications.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power supplies, this IC is adaptable to a broad spectrum of LED lighting tasks, ensuring compatibility and flexibility in different environments.
  • Precise Current Control: Accurate current regulation is essential for consistent light output, and the HV9985K6-G provides excellent current control to maintain uniform brightness across all connected LEDs.
  • Integrated Protections: The device includes features such as over-temperature protection, under-voltage lockout, and LED open/short circuit protection, enhancing the safety and reliability of the entire lighting system.
  • PWM Dimming Capability: The driver supports Pulse-Width Modulation (PWM) dimming, which allows for smooth and flicker-free adjustment of light intensity, making it perfect for applications where light quality is paramount.

Applications

The HV9985K6-G's robust design and flexible features make it suitable for a wide range of lighting applications, including:

  • LED Backlighting for TVs and Monitors
  • General LED Illumination
  • Automotive Interior and Exterior Lighting
  • Architectural and Decorative Lighting
  • Street and Area Lighting

Microchip Technology's HV9985K6-G LED driver IC is an excellent choice for designers looking to create efficient, reliable, and high-quality lighting solutions. Its advanced features and protections ensure that it can meet the stringent requirements of various lighting applications while providing ease of use and design flexibility.

You May Also Be Interested in

Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9545 $59.3175
36+ $3.2448 $116.8128
56+ $3.1434 $176.0304
76+ $3.0420 $231.1920
99+ $2.9406 $291.1194
132+ $2.6364 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess