EN
  • EN
  • DE

LV5769VZ-TLM-E

Part No LV5769VZ-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.5V ~ 42V
Frequency - Switching 80kHz ~ 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LV5769
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880313-LV5769VZ-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5769VZ-TLM-E CAD Model

Description

ON Semiconductor LV5769VZ-TLM-E

The ON Semiconductor LV5769VZ-TLM-E is a state-of-the-art power management integrated circuit designed to deliver high efficiency and stability for a variety of applications. This cutting-edge component is particularly suitable for compact electronic devices where space is at a premium and power efficiency is a priority.

Key Features:

  • High Efficiency: The LV5769VZ-TLM-E is engineered to provide excellent power conversion efficiency, which is critical for reducing heat generation and improving overall system performance.
  • Voltage Regulation: It features precise voltage regulation, ensuring stable power supply to sensitive electronic components, which is vital for maintaining the reliability and longevity of the device.
  • Low Standby Power: The device is designed to consume minimal power during standby, making it an ideal choice for battery-powered applications where extending battery life is essential.
  • Thermal Protection: Equipped with thermal shutdown mechanisms, the LV5769VZ-TLM-E protects itself and the system from damage due to excessive heat.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained designs without compromising on power or efficiency.

Applications:

The LV5769VZ-TLM-E is versatile enough to be used in a wide range of electronic devices, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Wireless communication equipment
  • Power supply modules

Technical Specifications:

ON Semiconductor has equipped the LV5769VZ-TLM-E with specifications that ensure optimal performance for demanding applications. These include a wide operating voltage range, high current handling capabilities, and a robust package that can withstand challenging environmental conditions.

With its combination of features, the LV5769VZ-TLM-E from ON Semiconductor is an excellent choice for designers looking to enhance the power management capabilities of their next project while maintaining a compact and efficient design footprint.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4802 $58.4406
8+ $15.9840 $127.8720
12+ $15.4839 $185.8068
16+ $14.9850 $239.7600
20+ $14.4849 $289.6980
27+ $12.9868 $350.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess