EN
  • EN
  • DE

MIC5206-3.8BMM-TR

Part No MIC5206-3.8BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.8V 150MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC5206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5206-3.8BMM TR, MIC5206-3.8BMM TR-ND, MIC5206-3.8BMMTR, MIC5206-3.8BMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884760-MIC5206-3.8BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5206-3.8BMM-TR CAD Model

Description

Product Overview: MIC5206-3.8BMM-TR by Microchip Technology

The MIC5206-3.8BMM-TR is a highly reliable, high-performance low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output of 3.8 volts. This compact regulator is suitable for a wide range of applications, particularly where space is at a premium and low voltage operation is crucial.

This device is capable of sourcing up to 150mA of output current, and it maintains a low dropout voltage even at full load, which enhances its efficiency and allows for operation over a wide range of input voltages. The MIC5206-3.8BMM-TR is an ideal choice for battery-powered electronics, where extended battery life is essential, as well as for linear power supplies in personal computers, peripherals, and handheld devices.

Key Features:

  • Fixed Output Voltage: Precisely regulated 3.8V output.
  • High Output Current: Capable of delivering up to 150mA.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within tight tolerances.
  • Thermal Overload Protection: The regulator includes built-in protection features to prevent damage from overheating.
  • Short-Circuit Protection: Offers robust protection against short-circuit conditions, enhancing the longevity of the device.
  • Low Noise Performance: Designed for applications that require low output noise.
  • Small Form Factor: Available in a compact MSOP-8 package, ideal for space-constrained applications.

Applications:

  • Battery-powered Devices
  • Portable Electronics
  • Linear Power Supplies
  • Personal Computers and Peripherals
  • Handheld Instruments

The MIC5206-3.8BMM-TR is a testament to Microchip Technology's commitment to providing high-quality power management solutions. Its robust design, combined with its small footprint, makes it an excellent choice for designers looking to optimize power consumption without sacrificing performance or space.

Whether you're developing a new handheld device or upgrading the power supply in an existing product, the MIC5206-3.8BMM-TR offers the reliability and performance you need to ensure smooth, efficient operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2307 $61.5350
115+ $1.0099 $116.1385
180+ $0.9783 $176.0940
245+ $0.9468 $231.9660
320+ $0.9151 $292.8320
425+ $0.8205 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess