EN
  • EN
  • DE

LV8714TA-NH

Part No LV8714TA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRV BIPLR/UNIPLR 48TQFP  /  Bipolar, Unipolar Motor Driver Power MOSFET Parallel 48-TQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel
Motor Type - Stepper Bipolar, Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Parallel
Technology Power MOSFET
Step Resolution >256 Microsteps
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4V ~ 16.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number LV8714
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LV8714TA-NH-OS,ONSONSLV8714TA-NH,LV8714TA-NHOSTR,LV8714TA-NHOSCT,LV8714TA-NH-ND,LV8714TA-NHOSDKR
Standard Package 1,000
Win Source Part Number 1179277-LV8714TA-NH
Ultra Librarian 3D Model Ultra Librarian LV8714TA-NH CAD Model

Description

The LV8714TA-NH is a cutting-edge, dual-channel stepper motor driver that prides itself on its energy efficiency and performance. Manufactured by ON Semiconductor, a renowned leader in the semiconductor industry, this product is specifically designed to cater to the needs of compact and power-conscious applications.

Key Features

  • Low Voltage Operation: The LV8714TA-NH operates at a voltage range starting from as low as 2.5V up to 16V, allowing for versatile use in various electronic devices.
  • Dual H-Bridge Driver: It incorporates two H-bridge drivers capable of driving two stepper motors independently, making it ideal for multi-motor applications.
  • Energy Saving: With its built-in low on-resistance MOSFETs, the device ensures minimal power loss and is optimized for energy-saving performance.
  • Micro-stepping Support: The driver supports micro-stepping, which allows for smoother and more precise motor control.
  • Thermal Shutdown Function: Safety is paramount, and the LV8714TA-NH includes a thermal shutdown function to prevent damage from overheating.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates reliably by preventing it from working under inadequate power supply conditions.

Applications

The LV8714TA-NH is designed for a broad range of applications, particularly where efficient power usage and compact design are critical. It is commonly used in:

  • Battery-powered devices
  • Portable printers
  • Surveillance camera systems
  • Office automation machines
  • Medical equipment

Conclusion

ON Semiconductor's LV8714TA-NH stepper motor driver is a reliable and efficient solution for designers looking to enhance the performance of their motor-driven applications. Its dual-channel capability, energy-saving features, and support for low voltage operation make it a versatile and practical choice for a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1536 $65.2288
18+ $6.6901 $120.4218
27+ $6.4811 $174.9897
37+ $6.2720 $232.0640
48+ $6.0630 $291.0240
64+ $5.4358 $347.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess