EN
  • EN
  • DE

LV8961HUWR2G

Part No LV8961HUWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE THREE-PHASE BLDC PRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Step Resolution -
Applications Fan Controller
Current - Output 400mA
Voltage - Supply 5.5V ~ 28V
Voltage - Load 4.5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-SQFP (7x7)
Base Product Number LV8961
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372126-LV8961HUWR2G
Ultra Librarian 3D Model Ultra Librarian LV8961HUWR2G CAD Model

Description

The LV8961HUWR2G is a state-of-the-art motor driver IC manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is designed to drive a two-phase stepping motor, which is commonly used in a variety of applications, including office automation, home appliances, and industrial equipment. The LV8961HUWR2G stands out for its compact design, high efficiency, and reliability, making it an excellent choice for designers looking to optimize their motor control systems.

Key Features

  • Integrated Controller: The LV8961HUWR2G integrates a controller and driver in one chip, providing a simplified solution for controlling two-phase stepping motors.
  • High Voltage and Current: It supports operating voltages up to 44V, with output currents capable of reaching up to 1.5A, ensuring robust performance for a wide range of motor specifications.
  • Microstepping Support: The device offers microstepping capabilities, which allows for smoother and more precise motor control, reducing noise and vibration.
  • Thermal Shutdown: Safety is a priority, and this IC includes a thermal shutdown feature that protects the system from overheating, thereby enhancing the longevity of the product.
  • Low RDS(on) MOSFETs: The inclusion of low on-resistance MOSFETs minimizes power losses and improves overall efficiency.

Applications

The versatility of the LV8961HUWR2G makes it suitable for a broad range of applications. It is particularly well-suited for precision-driven devices where accurate control of motor steps is critical. Common applications include:

  • 3D Printers
  • Surveillance Cameras
  • Robotics
  • Medical Devices
  • Office Automation Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LV8961HUWR2G is no exception. It is built to meet the stringent requirements of industrial and consumer applications, ensuring reliable operation even under challenging conditions. With ON Semiconductor's reputation for excellence, customers can trust the LV8961HUWR2G to be a dependable component in their motor control solutions.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0957 $54.1914
5+ $22.2324 $111.1620
7+ $21.5376 $150.7632
10+ $20.8428 $208.4280
13+ $20.1481 $261.9253
17+ $18.0638 $307.0846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,495 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess