EN
  • EN
  • DE

M1MA142WKT1

Part No M1MA142WKT1
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE SW DUAL SS CC 80V SOT-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number M1MA142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1379004-M1MA142WKT1
Ultra Librarian 3D Model Ultra Librarian M1MA142WKT1 CAD Model

Description

Product Overview: M1MA142WKT1 - ON Semiconductor

The M1MA142WKT1 is a high-performance switching diode, meticulously designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is engineered to offer fast switching capabilities, making it an ideal choice for a range of applications where efficiency and speed are critical. With its miniature surface mount package, the M1MA142WKT1 is particularly suitable for space-constrained applications.

Key Features

  • Fast Switching Speed: The diode offers rapid switching, with a reverse recovery time that ensures high efficiency in circuit operation.
  • Low Forward Voltage Drop: This characteristic provides better system efficiency and reduces thermal issues, making the diode suitable for high-efficiency designs.
  • Surface Mount Package: The SOT-23 package is designed for optimal space-saving on PCBs, making it perfect for compact electronic assemblies.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the M1MA142WKT1 is reliable for long-term use in critical applications.

Applications

The versatility of the M1MA142WKT1 allows it to be used in a wide array of electronic circuits. Common applications include:

  • High-speed switching in power supplies
  • Switching converters and inverters
  • Logic level signal transmission
  • High-frequency rectification

Technical Specifications

The M1MA142WKT1 boasts impressive technical specifications that include a continuous reverse voltage of 80V and a forward current of 100mA. Its power dissipation is rated at 225mW, and it operates efficiently across a wide temperature range, making it suitable for various environmental conditions.

Quality and Environmental Compliance

ON Semiconductor ensures that the M1MA142WKT1 complies with environmental standards, including RoHS and Pb-free directives. This commitment to environmental stewardship and customer safety is a testament to the company's dedication to producing eco-friendly and sustainable products.

You May Also Be Interested in

Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0327 $50.0310
3,720+ $0.0269 $100.0680
5,770+ $0.0260 $150.0200
7,940+ $0.0252 $200.0880
10,250+ $0.0244 $250.1000
13,765+ $0.0218 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess