The M34072DR2G is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This op-amp is part of the M34072 series, which is known for its robust design and reliable performance in a wide range of electronic applications.
Key Features
- Dual Amplifier Configuration: The M34072DR2G contains two independent operational amplifiers in a single package, providing design flexibility and space-saving advantages on the circuit board.
- Wide Supply Voltage Range: It operates on a supply voltage range from 3 V to 44 V, accommodating a broad spectrum of power requirements and making it suitable for battery-operated devices as well as industrial applications.
- Low Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal amplification and is critical for precision applications.
- High Input Impedance: A high input impedance minimizes the loading effect on the input source, preserving signal integrity and making it compatible with high-impedance sensors.
- Output Short-Circuit Protection: The M34072DR2G provides output short-circuit protection, ensuring the device remains safe and reliable even under fault conditions.
- Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
Applications
The M34072DR2G is ideal for a variety of applications, including:
- Audio processing equipment
- Sensor signal conditioning
- Analog filters
- DC gain blocks
- Voltage followers and integrators
- Active filters and oscillators
- Custom feedback loops and amplifiers
Package and Quality
The M34072DR2G comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is a compact and surface-mountable design that is suitable for high-density PCB layouts. ON Semiconductor ensures that their products meet rigorous quality standards, and the M34072DR2G is no exception, providing reliable performance for critical electronic systems.