EN
  • EN
  • DE
  • IT

M74VHC1G125DTT1G

Part No M74VHC1G125DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRI-ST NON-INV 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 007440-M74VHC1G125DTT1G
Ultra Librarian 3D Model Ultra Librarian M74VHC1G125DTT1G CAD Model

Description

Product Overview: M74VHC1G125DTT1G

The M74VHC1G125DTT1G is a high-performance CMOS single bus buffer gate with 3-state output manufactured by ON Semiconductor. This device is designed to meet the requirements of high-speed VHC logic applications and is suitable for interfacing with bus lines in a wide range of digital communication and computing applications where low power consumption and high noise immunity are essential.

Key Features

  • Advanced High-Speed CMOS Technology: The M74VHC1G125DTT1G is built using advanced CMOS technology, which ensures minimal power consumption while providing high-speed operation.
  • 3-State Output: The 3-state output feature allows for connection to a bus-organized system. It can be set to active or high impedance, which is critical for preventing bus contention.
  • High Noise Immunity: Characterized by high noise immunity and low power dissipation, this device is ideal for use in environments with significant electrical interference.
  • Power Down Protection: Inputs and outputs are equipped with protection circuits to ensure that the device remains undamaged if the power supply is switched off.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and low-power applications.
  • Wide Operating Voltage Range: The M74VHC1G125DTT1G operates over a broad voltage range of 2V to 5.5V, providing versatility in various system designs.

Applications

The M74VHC1G125DTT1G is versatile and can be used in a variety of applications such as:

  • Logic level translation
  • Bus buffering and isolation
  • Memory address drivers
  • Data transmission and reception in communication systems

Product Specifications

The M74VHC1G125DTT1G is offered in a small surface-mount package, which is ideal for space-constrained applications. It has a wide operating temperature range, making it suitable for industrial applications. The device also complies with JEDEC standard no. 7A requirements.

ON Semiconductor's commitment to quality ensures that the M74VHC1G125DTT1G provides reliable and consistent performance for the most demanding electronic systems. With its combination of features, this buffer gate is an excellent choice for designers looking for a robust and efficient solution for their digital interfacing needs.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Need more? Email Us
National Semiconductor (TI)
IC TXRX NON-INVERT 5.5V 20CERDIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CERDIP
Need more? Email Us
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $18.6281
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Lowest to $0.4398
Cypress Semiconductor Corp
IC TXRX NON-INVERT 5.5V 20LCCC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Lowest to $15.9911
Rochester Electronics
BUS DRIVER/TRANSCEIVER, 1 FUNC, / Element Bit per Element Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1497 $56.1375
915+ $0.1230 $112.5450
1,415+ $0.1191 $168.5265
1,945+ $0.1152 $224.0640
2,515+ $0.1114 $280.1710
3,365+ $0.0999 $336.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess