EN
  • EN
  • DE

M74VHC1GT32DFT1G

Part No M74VHC1GT32DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 021004-M74VHC1GT32DFT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74VHC1GT32
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT32DFT1G CAD Model

Description

ON Semiconductor M74VHC1GT32DFT1G Single Gate Logic IC

The M74VHC1GT32DFT1G is a high-speed CMOS single 2-input OR gate IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This logic gate IC is part of the VHC family, which is known for its low power consumption and high noise immunity equivalent to JEDEC standard no. 17. It is specifically engineered to meet the requirements of both low-power and high-speed applications.

This device is fabricated with silicon gate CMOS technology which ensures that additional speed and improved output drive can be achieved without compromising power efficiency. The M74VHC1GT32DFT1G is designed to operate with a power supply range of 2.0V to 5.5V, making it extremely versatile for a wide range of applications from portable devices to high-performance systems.

The compact footprint of the M74VHC1GT32DFT1G comes in a 5-pin SC-70 package, also known as SOT-353, which is ideal for space-constrained applications. Its small size does not hinder its performance or reliability, as it boasts a high speed with propagation delay times significantly lower than those of typical CMOS devices when used at 5V.

Key features of the M74VHC1GT32DFT1G include:

  • High Speed: tPD 3.9 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 1µA (max.) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min.)
  • Power Down Protection Provided on Inputs
  • Low Noise: VOLP = 0.8V (max.)
  • Pin and Function Compatible with Other Standard Logic Families
  • Latch-Up Performance Exceeds 300mA
  • ESD Performance: HBM > 2000V; MM > 200V

The M74VHC1GT32DFT1G is also characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of operating conditions. Its robust latch-up performance and ESD protection make it a reliable choice for critical applications where durability and resilience are of utmost importance.

Whether you are designing a consumer electronic device, an industrial automation system, or a high-speed communication interface, the M74VHC1GT32DFT1G from ON Semiconductor provides the perfect blend of speed, power efficiency, and reliability to meet your design needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess