ON Semiconductor M74VHC1GT86DTT1G Single 2-Input Exclusive OR Gate
The ON Semiconductor M74VHC1GT86DTT1G is a high-speed CMOS 2-input Exclusive OR (XOR) gate designed to operate with a power supply range of 2.0 to 5.5 volts. This single gate logic IC is part of the VHC family, which is well-known for its low power consumption and high noise immunity, making it suitable for a wide range of applications including battery-operated devices, portable electronics, and high-speed digital systems.
The M74VHC1GT86DTT1G is housed in a compact SOT-416 (SC-75) surface-mount package, which is ideal for space-constrained applications where board real estate is at a premium. This device features balanced propagation delays and output transition times, providing reliable and predictable performance across the entire range of operating conditions.
Key features of the M74VHC1GT86DTT1G include:
- High Speed: Typical tpd of 3.8ns at Vcc = 5V
- Low Power Dissipation: Icc is 2 µA maximum at TA = 25°C
- Power Down Protection Provided on Inputs
- Low Noise: Volp (Output Ground Bounce) < 0.8V at Vcc = 5V, TA = 25°C
- High Noise Immunity: Vnih = Vnil = 28% Vcc (minimum)
Designed for use in logic level conversion and signal processing applications, the M74VHC1GT86DTT1G can be used in a variety of digital circuits where a low-power, high-speed XOR function is required. Its power down protection on inputs allows the device to be used in systems where the input signal may exceed the Vcc range, ensuring the device remains protected.
With its advanced silicon-gate CMOS technology, the M74VHC1GT86DTT1G offers a robust and reliable solution for designers looking to implement XOR logic functions. Whether you're working on consumer electronics, telecommunications, or computing systems, this ON Semiconductor product provides the performance and efficiency needed for today's demanding digital environments.
For detailed specifications and application information, designers should refer to the official datasheet provided by ON Semiconductor, which offers comprehensive guidance for integrating the M74VHC1GT86DTT1G into their designs.