EN
  • EN
  • DE

MAN3920A

Part No MAN3920A
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 1
Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.5V (Max)
Current - Test 20mA
Millicandela Rating 1.9mcd
Wavelength - Peak 635nm
Power Dissipation (Max) 600mW
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number MAN39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MAN3920A-NDR
Standard Package 25
Win Source Part Number 1007162-MAN3920A
Ultra Librarian 3D Model Ultra Librarian MAN3920A CAD Model

Description

The MAN3920A by ON Semiconductor is an exceptional alphanumeric display that offers a seamless blend of efficiency, readability, and durability. This product represents a significant advancement in the field of electronic displays, providing a robust solution for a wide range of applications requiring clear and precise alphanumeric data presentation.

Key Features

  • Size and Color: The MAN3920A features a 0.4-inch (10.16mm) character height and emits a vibrant red color, ensuring excellent visibility across various lighting conditions.
  • Character Set: It can display the numbers 0-9 and letters A-F, making it suitable for hexadecimal representation, which is essential for computing and electronic communication applications.
  • High Efficiency: Designed with energy efficiency in mind, the MAN3920A utilizes LED technology, which not only provides a bright display but also ensures low power consumption.
  • Easy Multiplexing: The display is designed for multiplexing, allowing for multiple displays to be driven with fewer I/O lines, which simplifies the circuit design and reduces the overall system cost.
  • Durability: ON Semiconductor's commitment to quality is evident in the MAN3920A's robust construction, which guarantees a long operational lifespan even in demanding environments.

Applications

The MAN3920A is highly versatile and can be used in a variety of applications, including:

  • Industrial control panels
  • Consumer electronics
  • Instrumentation readouts
  • Medical equipment
  • Automotive dashboards

Technical Specifications

With a forward voltage of typically 2.2V and a peak wavelength of 660nm, the MAN3920A ensures compatibility with a wide range of circuits and systems. Its common anode configuration provides ease of interfacing with standard drivers. The product is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

The MAN3920A alphanumeric display from ON Semiconductor is a superior choice for designers and engineers looking for a reliable, high-performance display solution. Its combination of high visibility, energy efficiency, and ease of use makes it an ideal choice for a multitude of electronic display requirements.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.28" DBL ORG 10SMD
Lowest to $4.0649
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Panasonic
General Purpose Long Interval Timers
Lowest to $2.9105
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess