EN
  • EN
  • DE

MAN6640

Part No MAN6640
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description 0.560-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DUAL CC ORN RHDP .56"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Number of Characters 2
Parts Dimension 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Orange
Voltage - Forward (Vf) 2.5V (Maximum)
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 630nm
Power Dissipation (Maximum) 1.2W
Manufacturer Package 18-DIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1211783-MAN6640
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAN6640 CAD Model

Description

Introducing the MAN6640 Display Driver from ON Semiconductor

The MAN6640 from ON Semiconductor is a high-quality, versatile display driver designed to meet the needs of a wide range of electronic display applications. This advanced component is perfect for designers looking to drive 7-segment numeric displays with minimal power consumption and maximum efficiency.

Key Features of MAN6640

  • Digit Drive Capability: The MAN6640 can drive up to 7-segment numeric displays, making it an ideal choice for applications that require clear and accurate numeric readouts.
  • Low Power Consumption: Designed with energy efficiency in mind, this display driver operates with minimal power requirements, helping to extend the life of battery-powered devices.
  • High Brightness: The MAN6640 ensures high brightness levels for the displays it drives, ensuring excellent visibility even in bright lighting conditions.
  • Easy Interface: It offers a simple interface that can be easily integrated into a variety of circuit designs, allowing for straightforward implementation in your product.
  • Durable Construction: Manufactured by ON Semiconductor, a leader in the industry, the MAN6640 is built to last and withstand the rigors of continuous operation.

Applications

The MAN6640 is well-suited for a diverse range of applications. Its reliability and performance make it an excellent choice for:

  • Industrial control panels
  • Consumer electronics
  • Instrumentation readouts
  • Medical equipment
  • Automotive dashboards

Technical Specifications

With a commitment to quality and performance, the MAN6640 display driver offers the following technical specifications:

  • Supply Voltage: Typical operating range
  • Output Current: Suitable for standard and high-brightness LEDs
  • Operating Temperature: Designed to perform in a wide range of environmental conditions

Whether you're designing a new product or upgrading an existing one, the MAN6640 from ON Semiconductor is your go-to solution for driving 7-segment displays with precision and efficiency. Its robust feature set and reliable performance make it an essential component for your display needs.

You May Also Be Interested in

Kingbright
DISPLAY 7-SEG 0.8" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Need more? Email Us
Kingbright
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $6.9851
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $5.1458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3370 $62.0220
14+ $8.4818 $118.7452
22+ $8.2167 $180.7674
30+ $7.9516 $238.5480
38+ $7.6865 $292.0870
51+ $6.8914 $351.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess