EN
  • EN
  • DE

MAX6501UKP115-T

Part No MAX6501UKP115-T
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Thermostats - Solid State
Description TEMP SENSOR ANALOG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,480 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213609-MAX6501UKP115-T
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP115-T CAD Model

Description

ON Semiconductor MAX6501UKP115-T Temperature Sensor

The MAX6501UKP115-T is a precision temperature sensor from ON Semiconductor, designed to offer both accuracy and flexibility for a wide range of applications. This temperature sensor is part of the MAX6501 series and comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Temperature Range: The device is capable of sensing temperatures from -55°C to +125°C, providing a broad range that covers most environmental and industrial temperature sensing needs.
  • Voltage Operation: It operates from a 2.7V to 5.5V supply voltage, ensuring compatibility with various circuits and systems without the need for additional voltage regulation.
  • Accuracy: The MAX6501UKP115-T offers an accuracy of ±1°C, ensuring precise temperature measurements critical for system control and monitoring.
  • Output: The temperature sensor provides an active-low logic output that is triggered when the sensed temperature exceeds the factory-programmed threshold, making it straightforward to integrate into digital systems.
  • Low Power Consumption: Designed for efficiency, the device features low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Packaging: The sensor is available in a small SOT-23 package, which is highly suited for applications where board space is at a premium.

Applications:

The MAX6501UKP115-T temperature sensor is versatile and can be used in various applications, including:

  • System Thermal Protection
  • Portable Electronic Devices
  • Industrial Equipment
  • Environmental Monitoring Systems
  • Computer Peripheral Thermal Management
  • Telecommunications Infrastructure

With its precision temperature sensing capabilities and compact form factor, the MAX6501UKP115-T from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate temperature monitoring and protection into their systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3588 $50.2320
340+ $0.2944 $100.0960
530+ $0.2852 $151.1560
725+ $0.2760 $200.1000
940+ $0.2668 $250.7920
1,255+ $0.2392 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,680 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess