EN
  • EN
  • DE
  • IT

MAX708SCUA-T

Part No MAX708SCUA-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MAX708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX708SCUA-TOS, =MAX708SCUA=T, =MAX708SCUA
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925628-MAX708SCUA-T
Ultra Librarian 3D Model Ultra Librarian MAX708SCUA-T CAD Model

Description

Product Overview: MAX708SCUA-T by ON Semiconductor

The MAX708SCUA-T is a highly reliable supervisory circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This microprocessor (μP) supervisory circuit is engineered to monitor power supplies in μP and digital systems, providing a crucial safeguard against power failures or low voltage conditions.

Constructed to maintain system integrity, the MAX708SCUA-T ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device features a combination of functions including a reset output during power-up, power-down, and brown-out conditions, as well as a manual reset capability.

Key Features

  • Power Supply Monitoring: The MAX708SCUA-T keeps a vigilant eye on the power supply voltage levels, initiating a reset if it detects any anomalies that could potentially harm the system.
  • Low Power Consumption: Designed with energy efficiency in mind, this supervisory circuit consumes minimal power, making it ideal for portable and battery-operated applications.
  • Manual Reset Input: An additional layer of control is provided through a manual reset input, allowing for a system reset at any time as per user or system requirements.
  • Reset Time Delay: The device features a preset timeout delay, ensuring the system has adequate time to stabilize before coming out of reset.
  • Wide Operating Temperature Range: The MAX708SCUA-T is built to operate over a broad temperature range, making it suitable for various industrial and commercial environments.
  • Compact Package: Available in an 8-pin SOIC package, the component is compact and suitable for space-constrained applications.

Applications

With its robust design and versatile features, the MAX708SCUA-T is well-suited for a wide array of applications, including:

  • Computers and Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Intelligent Instruments
  • Automotive Systems

ON Semiconductor's MAX708SCUA-T is a testament to the company's commitment to providing solutions that enhance system reliability and performance. Whether you're designing a new system or upgrading an existing one, this supervisory circuit is an excellent choice for maintaining the integrity and stability of your microprocessor-based applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9546 $66.8220
170+ $0.7833 $133.1610
260+ $0.7588 $197.2880
355+ $0.7344 $260.7120
460+ $0.7099 $326.5540
610+ $0.6365 $388.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess