EN
  • EN
  • DE

MBAT48F

Part No MBAT48F
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747298-MBAT48F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBAT48F CAD Model

Description

ON Semiconductor MBAT48F - High-Speed Switching Diode

The MBAT48F from ON Semiconductor is a high-speed switching diode that encapsulates efficiency and reliability in a compact SOT-23 package. This diode is designed to meet the rigorous demands of fast switching applications in modern electronic circuits. It's an ideal choice for high-frequency rectification and freewheeling applications in switching power supplies, converters, and other sophisticated electronics.

Key Features

  • Fast Switching Speed: The MBAT48F is characterized by its fast reverse recovery time, which ensures quick transitions from conducting to non-conducting states, making it suitable for high-speed switching operations.
  • Low Capacitance: With its low capacitance, the diode is optimized for high-frequency applications, minimizing power loss and improving overall efficiency.
  • High Reliability: ON Semiconductor's commitment to quality means that the MBAT48F is built to last, with a robust design that can withstand the test of time even under stressful conditions.
  • Surface Mount Package: The SOT-23 package allows for efficient PCB space utilization, making it an excellent choice for compact designs where space is at a premium.
  • Lead-Free and RoHS Compliant: The MBAT48F is environmentally friendly, adhering to current RoHS standards that restrict the use of hazardous substances in electronic components.

Applications

The versatility of the MBAT48F high-speed switching diode allows it to be used in a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • High-frequency rectification
  • Freewheeling diodes in various electronic circuits
  • Polarity protection applications

Technical Specifications

Some of the notable specifications of the MBAT48F include:

  • Reverse Voltage: 100V
  • Forward Current: 350mA
  • Power Dissipation: 350mW
  • Operating Junction Temperature Range: -55°C to +150°C

The MBAT48F combines ON Semiconductor's expertise in semiconductor technology with performance that meets the needs of modern high-speed electronic circuits. Its fast switching capabilities, reliability, and compact form factor make it an essential component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1079 $63.2370
70+ $1.7290 $121.0300
105+ $1.6759 $175.9695
145+ $1.6216 $235.1320
185+ $1.5673 $289.9505
250+ $1.4056 $351.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess