The MBR0540-NL from ON Semiconductor is a robust Schottky barrier rectifier designed to provide superior switching performance and higher reliability than standard rectifiers. This component is housed in a compact SOD-123 package, making it well-suited for high-density circuit boards where space is at a premium.
Key Features
- Low Forward Voltage Drop: The MBR0540-NL offers a low forward voltage drop, typically around 0.38V at 0.5A, which enhances power efficiency and reduces thermal issues within circuits.
- High Surge Capability: With its high surge current capability, this diode can handle brief overcurrent conditions, contributing to the overall robustness of the power circuitry.
- Guard Ring Die Construction: The guard ring die construction provides enhanced reliability through transient protection and makes the diode less sensitive to reverse breakdown.
- Compact Size: The small SOD-123 package is ideal for space-constrained applications without compromising on performance.
- Lead-Free and RoHS Compliant: The MBR0540-NL complies with current environmental regulations, including RoHS, and is completely lead-free, making it suitable for use in green products.
Applications
The ON Semiconductor MBR0540-NL is a versatile component that can be used in a variety of applications, including:
- Low voltage, high frequency inverters
- Free-wheeling diodes
- DC/DC converters
- Power supply polarity protection
- Automotive applications
- Portable devices and battery-powered gadgets
Technical Specifications
Parameter
Value
Package
SOD-123
Peak Repetitive Reverse Voltage
40V
Average Rectified Forward Current
0.5A
Forward Voltage Drop
0.38V @ 0.5A
Operating Temperature Range
-55°C to +125°C
Whether you are designing power management modules or looking to enhance the efficiency of your existing applications, the MBR0540-NL Schottky diode from ON Semiconductor is a reliable and efficient choice.