EN
  • EN
  • DE

TUSB8040ARKM

Part No TUSB8040ARKM
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742843-TUSB8040ARKM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8040ARKM CAD Model

Description

Introducing the TUSB8040ARKM USB 3.0 Hub Controller from Texas Instruments

The TUSB8040ARKM is a state-of-the-art USB 3.0 hub controller designed by Texas Instruments, aimed at expanding USB capabilities in computing and multimedia applications. This innovative product is a testament to Texas Instruments' commitment to providing advanced solutions for connectivity challenges in modern electronics.

The TUSB8040ARKM is equipped with four downstream ports, enabling the connection of multiple devices simultaneously. It supports SuperSpeed (SS), High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, ensuring compatibility with a wide range of USB devices. The SuperSpeed data rate of up to 5 Gbps allows for rapid data transfer, making it an ideal choice for applications requiring fast and efficient communication between devices.

Key Features and Benefits

  • High Performance: With support for USB 3.0 SuperSpeed data rates, the TUSB8040ARKM ensures quick and reliable data transfer, enhancing user productivity and device performance.
  • Backward Compatibility: The hub controller is backward compatible with USB 2.0 and 1.1 standards, ensuring a broad range of legacy devices can be connected without issues.
  • Multi-Port Connectivity: Featuring four downstream ports, this hub controller expands the available USB ports on a system, allowing for multiple devices to be connected and managed simultaneously.
  • Efficient Power Management: The TUSB8040ARKM includes advanced power management features, such as individual port power switching and over-current protection, which contribute to the safety and energy efficiency of the connected devices.
  • Flexible Implementation: Its compact design and support for both bus-powered and self-powered modes make the TUSB8040ARKM versatile for various applications, from desktop computers to complex embedded systems.

Whether it's for extending the USB capabilities of a personal computer, integrating into an industrial control system, or facilitating connections in a multimedia setup, the TUSB8040ARKM offers a robust and reliable solution. Users can expect seamless operation and connectivity, backed by Texas Instruments' renowned quality and support.

For designers and engineers looking to incorporate advanced USB technology into their projects, the TUSB8040ARKM from Texas Instruments represents a superior choice that combines performance, versatility, and reliability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9469 $71.9469
2+ $59.0334 $118.0668
3+ $57.1886 $171.5658
4+ $55.3438 $221.3752
5+ $53.4990 $267.4950
7+ $47.9646 $335.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess