EN
  • EN
  • DE

DRV632PW

Part No DRV632PW
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC LINE DRIVER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series DirectPath™
Package Tube
Product Status Active
Function Line Driver
Applications Pre-Amplifier, Consumer Audio
Number of Channels 2
Interface Analog
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications Single-Ended Output
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number DRV632
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 585886-DRV632PW
Ultra Librarian 3D Model Ultra Librarian DRV632PW CAD Model

Description

The DRV632PW from Texas Instruments is a high-performance audio line driver designed to deliver pristine audio signal quality with a DirectPath™ technology. This integrated circuit is tailored for a wide range of applications, including professional audio equipment, broadcast systems, and high-fidelity consumer audio devices.

Key Features

  • High-Quality Audio Performance: The DRV632PW offers a 2-VRMS output that ensures a high dynamic range and low distortion, providing an excellent audio experience.
  • Adjustable Gain: Users can customize the gain settings through external gain-setting resistors, allowing for precise control over the audio output level to match system requirements.
  • DirectPath™ Technology: This feature eliminates the need for DC-blocking capacitors, reducing the bill of materials and simplifying the design without compromising on audio quality.
  • Wide Supply Range: The device operates over a broad power supply range from 2.7V to 5.5V, making it versatile for various power environments.
  • Low Power Consumption: With its power-saving design, the DRV632PW is ideal for applications where energy efficiency is a priority.
  • Thermal and Short-Circuit Protection: Built-in safeguards protect the device against overheating and short-circuit conditions, ensuring reliability and longevity.

Applications

The DRV632PW is suitable for a variety of applications, including:

  • Professional audio mixing consoles
  • Studio monitors
  • Audio/Video receivers
  • High-fidelity home theater systems
  • Active speakers and soundbars

Package Information

The Texas Instruments DRV632PW is available in a TSSOP package that is RoHS compliant and designed for easy integration into your audio systems.

Conclusion

With its superior audio quality, adjustable gain, and robust protection features, the DRV632PW from Texas Instruments represents a state-of-the-art solution for any audio line driving application. Its DirectPath™ technology ensures a simplified design while maintaining the highest sound fidelity, making it a top choice for designers and audio enthusiasts alike.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2427 $50.9670
505+ $0.1992 $100.5960
780+ $0.1929 $150.4620
1,075+ $0.1867 $200.7025
1,390+ $0.1805 $250.8950
1,855+ $0.1618 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess