EN
  • EN
  • DE

MBR1100RLG

Part No MBR1100RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 790mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022377-MBR1100RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR1100RLG CAD Model

Description

The MBR1100RLG from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is well-suited for use in high-frequency circuits due to its fast switching capabilities and minimal power loss characteristics. With its robust construction and reliable performance, the MBR1100RLG is an excellent choice for power supply designers and engineers looking to enhance the efficiency of their applications.

Key Features

  • Voltage Rating: The MBR1100RLG has a maximum repetitive peak reverse voltage (Vrrm) of 100 volts, making it suitable for a variety of circuits operating at lower voltages.
  • Current Capacity: This device can handle an average rectified forward current (Io) of 1 ampere, providing sufficient capacity for small to medium power requirements.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky diode ensures high efficiency, which is particularly beneficial in power-sensitive designs.
  • Fast Switching Speed: The fast switching speed of the MBR1100RLG minimizes losses during the transition from conducting to non-conducting states, which is crucial for high-frequency applications.
  • Thermal Performance: The device is encapsulated in a highly thermally efficient package that aids in heat dissipation, ensuring stable performance under varying temperature conditions.

Applications

The MBR1100RLG is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Power management in portable and battery-powered devices
  • Automotive applications requiring high reliability

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBR1100RLG is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. This device is RoHS compliant and is designed for long-term operation, making it a trustworthy component in any electronic system.

Conclusion

Overall, the MBR1100RLG Schottky Barrier Rectifier from ON Semiconductor is an ideal choice for engineers who require a compact, efficient, and reliable diode for their power conversion applications. Its combination of low forward voltage drop, fast switching speed, and thermal efficiency makes it a valuable component in a diverse array of electronic systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1273 $50.2835
960+ $0.1045 $100.3200
1,485+ $0.1012 $150.2820
2,045+ $0.0979 $200.2055
2,640+ $0.0947 $250.0080
3,535+ $0.0849 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess