EN
  • EN
  • DE

UCC3946N

Part No UCC3946N
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name UCC394
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-11547-5, -UCC3946NG4-NDR, 296-11547-5, 296-11547-5-NDR, -UCC3946N-NDR, -296-11547-5-ND, -UCC3946NG4
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901769-UCC3946N
Ultra Librarian 3D Model Ultra Librarian UCC3946N CAD Model

Description

The UCC3946N, crafted by the renowned semiconductor company Texas Instruments, is a state-of-the-art power supply supervisory integrated circuit (IC) designed for precision monitoring of power supplies. This IC is particularly suited for applications requiring voltage monitoring and battery control functions in their system architecture.

Key Features

  • Voltage Supervision: The UCC3946N offers precise voltage supervision, ensuring that the system operates within safe voltage thresholds, thus protecting sensitive electronic components from damage due to voltage fluctuations.
  • Programmable Reset Delay: It includes a programmable reset delay feature, allowing designers to set the optimal timing for system resets, enhancing the robustness and reliability of the application.
  • Low Power Consumption: With its focus on energy efficiency, the UCC3946N boasts low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • High Accuracy: The device ensures high accuracy in monitoring, which is critical for maintaining system integrity and performance.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, making it versatile for use in various environments and applications.

Applications

The UCC3946N is widely utilized in a variety of applications, including:

  • Computer systems
  • Telecommunications equipment
  • Industrial systems
  • Battery-powered devices

Technical Specifications

Some of the technical specifications of the UCC3946N include:

  • Supply voltage range tailored for operation from 1V to 10V
  • Low supply current of 15µA (typical) at VDD = 3.3V
  • Temperature range from -40°C to +85°C

Quality and Reliability

As with all Texas Instruments products, the UCC3946N is manufactured to the highest quality standards, ensuring both reliability and performance for critical system monitoring applications. It is available in a standard 8-pin DIP package, providing ease of integration into existing and new designs.

For detailed information, datasheets, and technical support, customers can visit the Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess