EN
  • EN
  • DE

MBR120ESF

Part No MBR120ESF
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1215970-MBR120ESF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR120ESF CAD Model

Description

ON Semiconductor MBR120ESF Product Overview

The MBR120ESF is a robust rectifier diode from ON Semiconductor, renowned for its high efficiency and reliability in a variety of applications. This Schottky barrier rectifier is designed to meet the needs of low voltage, high frequency inverters, free-wheeling, and polarity protection applications. With its compact size and powerful performance, the MBR120ESF has become a preferred choice for engineers and designers looking to enhance their power management solutions.

Key Features

  • Low Forward Voltage Drop: The MBR120ESF offers a low forward voltage drop, ensuring minimal power loss and improved efficiency in your circuits.
  • High Surge Capability: With its excellent surge handling capability, this diode can withstand high current spikes, making it ideal for applications that experience transient overcurrent conditions.
  • Guardring for Overvoltage Protection: The inclusion of a guardring significantly enhances the overvoltage protection, providing an additional layer of reliability for sensitive components.
  • High Frequency Operation: Designed to operate at higher frequencies, the MBR120ESF is well-suited for switching power supplies and other high-speed applications.
  • Low Power Loss: High efficiency is a hallmark of this device, with its low power loss characteristics ensuring optimal performance in your power management systems.
  • Robust Temperature Range: Capable of operating within a wide temperature range, the MBR120ESF maintains its performance across various environmental conditions.

Applications

The versatility of the MBR120ESF allows it to be used in a wide array of applications, including DC/DC converters, automotive systems, portable devices, power supply modules, and any other scenario where efficient power conversion is required. Its robust construction and high reliability also make it suitable for harsh industrial environments where dependability is paramount.

Package and Availability

The MBR120ESF comes in a surface-mount package that is designed for easy integration into your existing designs. It is widely available through ON Semiconductor's global distribution network, ensuring that you can incorporate this high-quality component into your products with ease.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
4,260+ $0.0235 $100.1100
6,580+ $0.0228 $150.0240
9,095+ $0.0220 $200.0900
11,740+ $0.0213 $250.0620
15,710+ $0.0191 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,500 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess