EN
  • EN
  • DE

MBR40250G

Part No MBR40250G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 250V 40A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 250V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 970mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 30μA @ 250V
Capacitance @ Vr, F 500pF @ 5V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 074296-MBR40250G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MBR40250G CAD Model

Description

ON Semiconductor MBR40250G Schottky Rectifier

The MBR40250G is a robust Schottky rectifier designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This high-performance device is specifically engineered to cater to applications requiring low voltage drop and high efficiency. It is widely used in power supply circuits, as well as in high-frequency inverters, free-wheeling diodes, and polarity protection applications.

Constructed with state-of-the-art metal to silicon rectifier, epitaxial construction with oxide passivation and guard ring for enhanced ruggedness and long-term reliability, the MBR40250G stands out for its exceptional quality and durability. The device is encapsulated in a TO-247 package, which is known for its high power dissipation and ease of mounting on a heatsink, making it suitable for high-power applications.

Key features of the MBR40250G include:

  • High Surge Capacity: With its ability to handle a high surge current, this rectifier is ideal for applications that may experience occasional surges, providing reliable protection against such events.
  • Low Power Loss: The low forward voltage drop ensures minimal power loss during operation, which translates to greater efficiency and reduced heat generation.
  • High Junction Temperature: The rectifier can operate at a junction temperature of up to 150°C, making it suitable for high-temperature environments.
  • Low Stored Charge: The majority carrier conduction mechanism leads to significantly less stored charge and reduced recovery time, which is crucial for high-speed switching applications.
  • Guard Ring Die Construction: This feature provides enhanced transient protection and ensures a stable and reliable operation over the device's lifespan.

With a maximum average rectified current of 40A and a peak repetitive reverse voltage of 250V, the MBR40250G is a powerhouse that can handle demanding electrical tasks with ease. Its through-hole mounting design allows for straightforward integration into a wide range of electronic circuits.

Whether you are designing power supplies, DC-DC converters, or looking to add efficient polarity protection, the MBR40250G from ON Semiconductor is an excellent choice that combines performance, reliability, and a reputation for quality.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8180 $54.5400
70+ $1.4917 $104.4190
105+ $1.4451 $151.7355
145+ $1.3985 $202.7825
185+ $1.3519 $250.1015
250+ $1.2120 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess