EN
  • EN
  • DE

MBR4045PTG

Part No MBR4045PTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V SOT93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 700mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package SOT-93
Win Source Part Number 113474-MBR4045PTG
Ultra Librarian 3D Model Ultra Librarian MBR4045PTG CAD Model

Description

ON Semiconductor MBR4045PTG - Schottky Rectifier

The MBR4045PTG is a robust Schottky Rectifier designed by ON Semiconductor, renowned for its high-efficiency and low power loss characteristics. This component is a perfect solution for applications requiring fast switching and low voltage drop. The device is commonly utilized in high-frequency power supplies, inverters, freewheeling diodes, and as a polarity protection diode.

Key Features

  • Voltage Rating: The MBR4045PTG has a maximum repetitive peak reverse voltage (Vrrm) of 45V, making it suitable for a variety of low voltage applications.
  • Current Capacity: With a forward continuous current (If) of 40A, this rectifier can handle significant current loads, ensuring reliable performance in demanding situations.
  • Low Power Loss: The low forward voltage drop (Vf) contributes to reduced power loss, which enhances the overall efficiency of the system it is integrated into.
  • High Surge Capability: It is capable of withstanding high surge currents, which is crucial for protecting circuits against sudden voltage spikes.
  • Package: The device is packaged in a TO-247, which is known for its excellent power dissipation and thermal performance, ensuring the rectifier operates reliably even under high power conditions.
  • Operating Temperature: It can operate within a junction temperature range of -65°C to 175°C, allowing for use in extreme environmental conditions.

Applications

The MBR4045PTG is versatile and can be used across various sectors, including:

  • Switching power supplies
  • Inverters
  • Motor controllers
  • Automotive applications
  • Renewable energy systems

Quality and Reliability

ON Semiconductor ensures that the MBR4045PTG meets stringent quality standards, providing reliable performance for critical applications. The device's robust construction and high-quality materials contribute to its long operational life and consistent performance, making it a trusted choice for engineers and designers looking for a high-performance Schottky Rectifier.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess