EN
  • EN
  • DE

MBR5H100MFST1G

Part No MBR5H100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 730mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Mounting SMD
Package 8-PowerTDFN, 5 Leads
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Win Source Part Number 1216162-MBR5H100MFST1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBR5H100MFS
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MBR5H100MFST1G CAD Model

Description

Product Overview: MBR5H100MFST1G by ON Semiconductor

The MBR5H100MFST1G is a robust and efficient Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance rectifier is engineered to cater to a wide array of applications that demand high efficiency, low power loss, and reliable operation under challenging conditions.

Key Features

  • Peak Repetitive Reverse Voltage (Vrrm): 100V, which allows for usage in circuits with high reverse voltage requirements.
  • Forward Continuous Current (If): 5A, ensuring a substantial amount of current can be conducted without overheating or damage.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Power Dissipation: With a power dissipation of 1.25W, it can handle significant energy without compromising performance.
  • Fast Switching Speed: The fast switching capability of the rectifier makes it ideal for high-frequency applications, contributing to reduced switching losses.
  • Operating Junction Temperature Range: The MBR5H100MFST1G operates effectively within a temperature range of -55°C to 150°C, making it suitable for use in extreme environments.
  • Package: The component is available in a surface-mount package, specifically in a SOD-123FL configuration, which is compact and suitable for space-constrained applications.
  • RoHS Compliant: Complying with the RoHS directive, this product is free from hazardous substances, making it environmentally friendly and suitable for use in green applications.

Applications

The MBR5H100MFST1G is versatile and can be integrated into a diverse range of electronic circuits. Typical applications include:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications

ON Semiconductor's MBR5H100MFST1G Schottky Barrier Rectifier is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic systems. Its combination of high reverse voltage capability, low power loss, and robust performance makes it a valuable component in any power management or conversion application.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8628 $51.7680
145+ $0.7079 $102.6455
220+ $0.6858 $150.8760
305+ $0.6637 $202.4285
390+ $0.6416 $250.2240
525+ $0.5752 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,591 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess