EN
  • EN
  • DE

MBRA120LT3

Part No MBRA120LT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SMA / Diode Schottky 20 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Cut Tape (CT),
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 395 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 20 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number MBRA120
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names MBRA120LT3OSDKR,MBRA120LT3OSCT,MBRA120LT3OSTR
Standard Package 5,000
Win Source Part Number 1076535-MBRA120LT3
Ultra Librarian 3D Model Ultra Librarian MBRA120LT3 CAD Model

Description

ON Semiconductor MBRA120LT3 Schottky Barrier Rectifier

The ON Semiconductor MBRA120LT3 is a high-performance Schottky barrier rectifier designed for applications requiring fast switching and low power loss. This rectifier is housed in a compact SMA package, making it ideal for space-constrained applications. It is optimized for use in high-frequency rectification, free-wheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The MBRA120LT3 offers a low forward voltage drop, reducing power loss and improving efficiency in your circuit designs.
  • High Current Capability: With a maximum average rectified current of 1 A, this device can handle significant current, making it suitable for a variety of applications.
  • High Surge Capacity: Its peak surge current capability ensures reliable performance under transient conditions, protecting your circuit from voltage spikes.
  • Fast Switching Speed: The Schottky barrier design enables fast switching with minimal switching losses, enhancing the overall performance of power conversion systems.
  • Low Power Loss: High efficiency is achieved through reduced power loss, making this component an energy-saving choice for your designs.
  • Low Thermal Resistance: The MBRA120LT3 has a low thermal resistance that allows for better heat dissipation, contributing to the reliability and longevity of the device.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Diodes
  • Automotive Applications
  • Portable Devices and Battery-Powered Systems

The MBRA120LT3 is a versatile Schottky diode that delivers performance and reliability, making it a preferred choice for engineers and designers. Whether you're working on power management, automotive electronics, or portable devices, the MBRA120LT3 from ON Semiconductor provides a robust and efficient solution for your rectification needs.

With its combination of low forward voltage, high current capability, and fast switching speed, the MBRA120LT3 stands out as an exemplary component in its class, ready to elevate the performance of your electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess