EN
  • EN
  • DE

MBRA140

Part No MBRA140
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216196-MBRA140
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MBRA140 CAD Model

Description

ON Semiconductor MBRA140 Schottky Diode

The MBRA140 is a high-performance Schottky barrier rectifier designed by ON Semiconductor, renowned for its low forward voltage drop and high surge current capability. This diode is tailored for applications requiring efficient power management and high reliability. The MBRA140 is encapsulated in a compact SMA package, making it suitable for automated placement in space-constrained applications.

Key Features

  • Peak Repetitive Reverse Voltage (Vrrm): 40V, providing a good margin for overvoltage transients.
  • Average Rectified Forward Current (Io): 1A, suitable for moderate power requirements.
  • Low Forward Voltage Drop (Vf): Typically 0.38V at 1A, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Enhances performance in high-frequency applications.
  • High Surge Current Capability: Ensures reliability under transient conditions.
  • Operating Junction Temperature Range: -55°C to +125°C, suitable for a wide range of environmental conditions.
  • RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances.

Applications

The MBRA140 is ideal for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its efficiency and robustness make it well-suited for:

  • Switching power supplies
  • Converters
  • Automotive systems
  • Portable devices
  • Power management applications

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MBRA140 diode meets stringent standards for performance and reliability. Customers can trust this component for consistent operation and long service life in their electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess