EN
  • EN
  • DE

MBRB2060CT

Part No MBRB2060CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 950mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 60V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK-3
Family Part Number MBRB2060CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216256-MBRB2060CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRB2060CT CAD Model

Description

ON Semiconductor MBRB2060CT Schottky Rectifier

The MBRB2060CT is a high-performance Schottky rectifier from ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This powerful electronic component is designed to offer low forward voltage drop while providing superior switching performance, making it an ideal choice for high-frequency operations.

Key Features

  • Dual Rectifier Configuration: The MBRB2060CT features a common cathode dual diode configuration, which allows for efficient space utilization in various circuit designs.
  • High Current Capacity: With a forward continuous current rating of 20A, this rectifier can handle significant current loads, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which reduces power loss and improves efficiency, especially important in power-sensitive designs.
  • High Surge Capability: It offers excellent surge handling capacity, ensuring robust performance during transient conditions.
  • Wide Operating Temperature Range: The MBRB2060CT is designed to operate over a broad temperature range from -55°C to 150°C, ensuring reliability across various environmental conditions.
  • TO-263 Package: Encased in a D2PAK (TO-263) package, it provides a compact footprint while allowing for effective heat dissipation.

Applications

The MBRB2060CT is versatile and can be used in numerous applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Automotive applications requiring high reliability

Performance and Quality

ON Semiconductor ensures that the MBRB2060CT meets stringent quality standards, delivering consistent performance. The device's robust construction and material quality make it a reliable choice for both commercial and industrial applications where efficiency and durability are paramount.

In summary, the MBRB2060CT Schottky Rectifier from ON Semiconductor stands out as a superior choice for engineers and designers looking for a high-efficiency, high-current rectifier solution. Its combination of low power loss, high surge capability, and wide operating temperature range makes it a versatile component in power management and conversion applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess