EN
  • EN
  • DE

TUSB321RWBR

Part No TUSB321RWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Configuration Channel Logic and Port Control 5V T/R 12-Pin X2QFN / IC USB PORT CONTROL TYPE-C 12X2Q
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 12-X2QFN (1.6x1.6)
Mounting Surface Mount
Win Source Part Number 1114874-TUSB321RWBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TUSB321RWBR
Introduction Date June 24, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB321RWBR CAD Model

Description

The TUSB321RWBR from Texas Instruments is a sophisticated integrated circuit designed to provide USB Type-C Configuration Channel (CC) logic and port control. This device is part of Texas Instruments' extensive interface product line, offering advanced solutions for USB connectivity.

Key Features

  • USB Type-C Port Control: The TUSB321RWBR offers efficient control for the USB Type-C port, ensuring seamless plug orientation and cable direction detection, which simplifies user experience.
  • Configuration Channel Logic: It incorporates Configuration Channel (CC) logic, enabling the detection of attached accessories or devices, and determining the appropriate USB data role (host or device) and power role (source or sink).
  • Power Delivery (PD) Support: This device supports USB Power Delivery (PD) for higher power capabilities, allowing devices to charge faster and transfer data more efficiently.
  • Alternate Mode Support: The TUSB321RWBR is designed to facilitate the Alternate Mode function, which allows other data protocols (such as DisplayPort, Thunderbolt, etc.) to be transmitted through the USB-C connector.
  • I2C Interface: An I2C interface is available for control and configuration, providing flexibility and ease of integration into system designs.

Applications

The TUSB321RWBR is an ideal choice for a wide range of applications, including:

  • Notebooks, Tablets, and Desktops
  • Smartphones and Wearables
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Product Specifications

The TUSB321RWBR is offered in a compact WQFN package and is characterized for operation over the free-air temperature range of –40°C to 85°C. It is compliant with the USB Type-C Specification Release 1.1 and has been designed with the robustness expected from Texas Instruments, ensuring reliable performance in a variety of settings.

For detailed technical specifications, application notes, and support tools, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8487 $50.9220
145+ $0.6964 $100.9780
225+ $0.6746 $151.7850
310+ $0.6528 $202.3680
400+ $0.6311 $252.4400
535+ $0.5658 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess