EN
  • EN
  • DE

MBRB20H100CTT4G

Part No MBRB20H100CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 770mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 022412-MBRB20H100CTT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB20H100CTT4G CAD Model

Description

ON Semiconductor MBRB20H100CTT4G - Schottky Barrier Rectifier

The MBRB20H100CTT4G is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for their innovative and energy-efficient power management solutions. This rectifier is specifically engineered to meet the demanding requirements of high-frequency applications, providing efficient power conversion with minimal losses.

Key Features:

  • High Forward Surge Capability: The MBRB20H100CTT4G is capable of handling high surge currents, making it suitable for applications that experience occasional surges, ensuring reliability and robustness in challenging conditions.
  • Low Power Loss: With its Schottky Barrier design, this rectifier has a low forward voltage drop, which translates to reduced power loss and higher efficiency in operation.
  • High Junction Temperature: The device operates effectively at high temperatures, with a junction temperature range of -55°C to 150°C, offering stability and performance even in extreme environmental conditions.
  • TO-263 Package: Encased in a D2PAK (TO-263) surface-mount package, the MBRB20H100CTT4G is designed for compact PCB layouts, providing a space-saving solution without compromising on power handling capabilities.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's robustness and reliability by providing protection against potential surge events and voltage spikes.

Applications:

The MBRB20H100CTT4G is ideal for a variety of applications where efficient power conversion is critical. Some of its common applications include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • DC-DC converters
  • LED lighting
  • Automotive applications

Technical Specifications:

  • Configuration: Dual Common Cathode
  • Maximum Repetitive Reverse Voltage (Vrrm): 100V
  • Maximum Continuous Forward Current (If): 20A
  • Package: TO-263 (D2PAK)
  • RoHS: Compliant

The MBRB20H100CTT4G by ON Semiconductor stands out as a versatile and durable component that is suitable for high-performance power management tasks in a wide range of electronic devices. Its robust design and efficient operation make it a go-to choice for engineers looking for a reliable rectifier solution.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8289 $53.8785
150+ $0.6802 $102.0300
230+ $0.6589 $151.5470
315+ $0.6377 $200.8755
410+ $0.6164 $252.7240
545+ $0.5526 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,420 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess