EN
  • EN
  • DE

MBRB2535CTL

Part No MBRB2535CTL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V D2PAK / SWITCHMODE™ Power Rectifier D2PAK Surface Mount Power Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Maximum) at If 470mV at 12.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10mA at 35V
Operating Temperature - Junction -65°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK-3
Part Number Series MBRB2535CTL
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808742-MBRB2535CTL
Ultra Librarian 3D Model Ultra Librarian MBRB2535CTL CAD Model

Description

ON Semiconductor MBRB2535CTL Schottky Barrier Rectifier

The MBRB2535CTL is a robust Schottky barrier rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power conversion applications. This component is specifically engineered to cater to the demanding requirements of high-frequency rectification circuits and is a popular choice for switch-mode power supplies, DC-DC converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • High Surge Capacity: The MBRB2535CTL can withstand surge currents, making it suitable for applications that experience transient overloads.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Power and Thermal Efficiency: With a maximum current rating of 30A and a 35V reverse voltage rating, this Schottky barrier rectifier is optimized for high-power environments. Its power efficiency is complemented by excellent thermal performance, ensuring reliability under varying operational temperatures.
  • TO-263 D2PAK Package: The MBRB2535CTL is housed in a TO-263 D2PAK package, providing a compact footprint while allowing for effective heat dissipation.
  • Reverse Polarity Protection: It offers protection against reverse polarity, which can prevent damage to the power supply and connected components in case of incorrect connections.

Applications

The MBRB2535CTL is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • Automotive applications
  • Telecommunication equipment
  • Industrial power supplies
  • Computing devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The MBRB2535CTL is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental sustainability makes it an ideal choice for manufacturers looking to create eco-conscious electronic products.

Overall, the MBRB2535CTL Schottky barrier rectifier from ON Semiconductor is a high-performance solution that offers efficiency and durability for advanced electronic circuits.

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess