EN
  • EN
  • DE

UPG2115TB-E3

Part No UPG2115TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395990-UPG2115TB-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2115TB-E3 CAD Model

Description

The UPG2115TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by NEC. This switch is designed for high-frequency applications requiring low insertion loss and high isolation. It's often used in wireless communication devices to switch between different signal paths.

Applications:

  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • Cellular phones and other mobile communication devices
  • Test and measurement equipment
  • General RF switching applications

Features:

  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Prevents unwanted signal leakage between ports.
  • Positive control voltage: Simplifies the control interface.
  • Small package: Enables compact designs.
  • Fast switching speed: Allows for quick signal routing.
  • GaAs MMIC construction: Provides high performance and reliability.
  • DC to 3 GHz operating frequency range: Supports a wide range of applications.

Benefits:

  • Improved signal quality: Low insertion loss and high isolation contribute to better signal integrity.
  • Reduced power consumption: Minimizing signal loss improves power efficiency.
  • Simplified design: Positive control voltage simplifies implementation.
  • Compact product design: Small package allows for smaller overall product size.
  • Enhanced reliability: GaAs MMIC technology ensures reliable operation.

The UPG2115TB-E3 provides excellent performance characteristics for a variety of wireless applications. Its combination of low insertion loss, high isolation, and small size make it a suitable choice for modern communication devices.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB typical at 2 GHz
  • Isolation: 28 dB typical at 2 GHz
  • Control Voltage: +3 V
  • Package: 6-pin TB

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,744 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess