EN
  • EN
  • DE

LTC1778EGN

Part No LTC1778EGN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Operating Range, No RSENSE Step-Down Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303200-LTC1778EGN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LTC1778EGN CAD Model

Description

LTC1778EGN - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1778EGN is a versatile and robust synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced regulator is engineered to deliver high efficiency and excellent thermal performance, making it an ideal choice for compact and power-sensitive applications.

With an operating input voltage range from 4V to 36V, the LTC1778EGN is capable of handling a wide array of supply sources, including those from unregulated or fluctuating power systems. It is particularly well-suited for automotive, industrial, and telecommunications power systems that demand reliable and consistent operation under varying input conditions.

The device features a powerful 1.1Ω onboard N-channel MOSFET switches, which enable it to deliver continuous output currents up to several amperes with high efficiency. The switching frequency is selectable from 100kHz to 500kHz or can be synchronized to an external clock, allowing designers to optimize the size of the inductor and capacitors, and to avoid critical noise-sensitive frequency bands.

Burst Mode® operation is a key feature of the LTC1778EGN, reducing quiescent current to just 25µA under no-load conditions, thereby significantly enhancing battery life in portable applications. For noise-sensitive applications, the regulator can be configured to provide a very low noise fixed frequency operation with no burst operation during light loads.

The LTC1778EGN also incorporates a range of protective features to ensure the safety and reliability of the end application. This includes overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the regulator provides a soft-start capability to minimize inrush current during startup, which can be particularly useful in preventing input supply glitches or excessive output voltage overshoot.

Packaged in a compact 16-lead SSOP, the LTC1778EGN is designed for space-constrained environments while providing robust power management. Its thermally efficient package and comprehensive feature set make it an excellent choice for designing efficient, reliable, and high-performance power systems.

Overall, the LTC1778EGN from Linear Technology is a high-performance solution for a variety of demanding applications requiring efficient power conversion and stringent regulation characteristics.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess