EN
  • EN
  • DE

MBRB2535CTLT4

Part No MBRB2535CTLT4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE™ Power Rectifier D2PAK Surface Mount Power Package | DIODE ARRAY SCHOTTKY 35V D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Maximum) at If 470mV at 12.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10mA at 35V
Operating Temperature - Junction -65°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK-3
Family Part Number MBRB2535CTL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216265-MBRB2535CTLT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB2535CTLT4 CAD Model

Description

The MBRB2535CTLT4 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency in power management applications. This robust rectifier is engineered to provide low forward voltage drop while maintaining a high surge current capability, making it an ideal choice for high-frequency power supplies, inverters, and as freewheeling diodes in various electronic circuits.

Key Features

  • High Surge Capacity: The device can handle a surge current of up to 150A, offering excellent robustness against current spikes and surges commonly found in industrial and commercial electrical systems.
  • Low Power Loss: With a low forward voltage drop, the MBRB2535CTLT4 ensures minimal power loss during operation, enhancing overall system efficiency.
  • High Junction Temperature: It has an operating junction temperature range of -65°C to 150°C, allowing it to perform reliably in a wide range of environmental conditions.
  • Dual Diode Configuration: The component features a common-cathode dual diode configuration, which simplifies the design of bridge circuits and reduces component count.
  • Power Package: Encased in a D2PAK surface-mount package, the MBRB2535CTLT4 is designed for compact and high-density PCB applications.

Applications

The MBRB2535CTLT4 is versatile and can be used across various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power inverters
  • Automotive applications

Technical Specifications

  • Package: D2PAK (TO-263)
  • Peak Repetitive Reverse Voltage (Vrrm): 35V
  • Average Rectified Forward Current (Io): 30A
  • Peak Surge Current (Ism): 150A
  • Forward Voltage Drop (Vf): 0.55V at 15A
  • Operating and Storage Temperature Range: -65°C to 150°C

The MBRB2535CTLT4 by ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of efficiency, thermal performance, and surge handling capability makes it a go-to choice for engineers and designers seeking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7451 $61.0785
85+ $1.4320 $121.7200
125+ $1.3872 $173.4000
175+ $1.3425 $234.9375
225+ $1.2977 $291.9825
300+ $1.1635 $349.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess