EN
  • EN
  • DE

MBRB2545CTG

Part No MBRB2545CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 820mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 142560-MBRB2545CTG
Ultra Librarian 3D Model Ultra Librarian MBRB2545CTG CAD Model

Description

The MBRB2545CTG is a high-performance Schottky barrier rectifier from ON Semiconductor, renowned for its efficiency and reliability in a wide range of power conversion applications. This device is designed to meet the needs of modern electronic systems, offering low forward voltage drop and fast switching capabilities that enhance overall system efficiency.

Key Features

  • Dual Rectifier Configuration: The MBRB2545CTG features a common cathode dual diode configuration, allowing for efficient use in both polarity circuits and simplifying PCB layout.
  • High Current Capability: With a forward continuous current rating of 30A, this rectifier can handle high current demands, making it suitable for power-intensive applications.
  • Low Power Loss: A low forward voltage drop reduces power loss during operation, which translates to lower operating temperatures and improved energy efficiency.
  • Fast Switching Speed: The device's fast switching speed minimizes switching losses and is ideal for high-frequency applications.
  • High Surge Capacity: It can withstand surge currents, providing robust performance during transient conditions.
  • TO-263 Package: The MBRB2545CTG comes in a D2PAK (TO-263) surface-mount package, which is suitable for compact designs and ensures good heat dissipation.

Applications

The versatile nature of the MBRB2545CTG makes it suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Telecommunications equipment
  • Computer / server systems
  • LED lighting

Technical Specifications

The MBRB2545CTG has a maximum repetitive peak reverse voltage (VRRM) of 45V and a forward continuous current (IF) rating of 30A. The device operates efficiently within a junction temperature range of -55°C to 150°C, ensuring stability and performance under varying environmental conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MBRB2545CTG is no exception. It is manufactured to meet stringent industry standards, ensuring reliable operation and longevity in the field. Customers can trust ON Semiconductor's expertise in power management and semiconductor solutions when selecting the MBRB2545CTG for their design needs.

You May Also Be Interested in

Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5352 $50.7040
49+ $2.0802 $101.9298
75+ $2.0152 $151.1400
103+ $1.9502 $200.8706
133+ $1.8852 $250.7316
178+ $1.6902 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess