EN
  • EN
  • DE

MBRB3030CTT4G

Part No MBRB3030CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 30V
Operating Temperature - Junction -55°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 119635-MBRB3030CTT4G
Ultra Librarian 3D Model Ultra Librarian MBRB3030CTT4G CAD Model

Description

ON Semiconductor MBRB3030CTT4G Schottky Barrier Rectifier

The ON Semiconductor MBRB3030CTT4G is a high-performance Schottky Barrier Rectifier optimized for low forward voltage drop and high junction temperature stability. This rectifier is a critical component for power management applications, particularly in scenarios that require efficient conversion of AC to DC. It is designed in a D2PAK surface mount package, making it suitable for compact designs and automated assembly processes.

Key Features

  • Forward Current: The device has a forward current rating of 30A, which allows it to handle significant power levels in various applications.
  • Peak Reverse Voltage: It can withstand peak repetitive reverse voltages up to 30V, providing a good margin for safety in most low to medium voltage applications.
  • Low Forward Voltage Drop: With its Schottky barrier design, the MBRB3030CTT4G offers a reduced forward voltage drop, which results in lower power losses and improved efficiency.
  • High-Temperature Operation: The device is capable of operating at junction temperatures ranging from -55°C to 150°C, making it suitable for use in harsh environments.
  • Guard Ring Die Construction: This feature provides enhanced reliability through the stabilization of the reverse voltage and protection against sudden surges.

Applications

The MBRB3030CTT4G is ideal for use in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Energy-efficient solutions

Environmental and Regulatory Compliance

The MBRB3030CTT4G is compliant with RoHS, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs. The device also meets or exceeds various industry standards for safety and reliability, ensuring it can be used in a wide range of commercial and industrial products without concern for regulatory issues.

In summary, the ON Semiconductor MBRB3030CTT4G Schottky Barrier Rectifier is a robust and efficient solution for designers looking to optimize their power management systems. With its high current capability, low forward voltage drop, and high-temperature operation, it stands out as a reliable choice for a multitude of electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6738 $58.8236
53+ $2.1945 $116.3085
82+ $2.1264 $174.3648
113+ $2.0571 $232.4523
146+ $1.9889 $290.3794
195+ $1.7833 $347.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess