EN
  • EN
  • DE
  • IT

MBRF20100CTG

Part No MBRF20100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 044295-MBRF20100CTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF20100CTG CAD Model

Description

ON Semiconductor MBRF20100CTG Schottky Barrier Rectifier

The MBRF20100CTG is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in power conversion applications. This rectifier is engineered to cater to the demands of high-frequency systems, providing a low forward voltage drop and fast switching capabilities that are essential for reducing energy loss in power supply designs.

Featuring a dual-diode common-cathode configuration, the MBRF20100CTG offers a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward continuous current (IF) of 20A, making it an ideal choice for high current applications. The device is packaged in a TO-220 FullPak, which not only ensures robustness and durability but also provides an isolated mounting tab for ease of installation and thermal management.

Key Features:

  • High Surge Capacity: The MBRF20100CTG is capable of handling high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Power Loss: With a low forward voltage drop and low reverse leakage current, this rectifier ensures minimal power loss, which is critical for maintaining efficiency in power conversion systems.
  • Thermal Stability: The device operates effectively over a wide temperature range, demonstrating excellent thermal stability and reliability under varying environmental conditions.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability by protecting against voltage spikes and transients.
  • Environmental Compliance: ON Semiconductor ensures that the MBRF20100CTG complies with environmental regulations, including RoHS and Pb-Free specifications, reflecting a commitment to sustainability.

The MBRF20100CTG is well-suited for a variety of power applications, including switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection. Its high efficiency and robust performance make it a preferred choice among engineers and designers for ensuring stable and reliable power in their electronic systems.

With ON Semiconductor's reputation for quality and innovation, the MBRF20100CTG Schottky Barrier Rectifier is a testament to the company's dedication to providing advanced solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Rectifier Diode Schottky 60V 12A 3-Pin(2+Tab) DPAK T/R / Schottky Rectifier, 2 x 6 A | DIODE ARRAY SCHOTTKY 60V 6A DPAK
Lowest to $0.7625
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
IXYS
Power Schottky Rectifier with common cathode
Lowest to $6.4550
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Power Integrations
300 V, 60 A Q-Series Common-Cathode Diode
Lowest to $3.9914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7115 $51.3450
75+ $1.4044 $105.3300
115+ $1.3605 $156.4575
155+ $1.3166 $204.0730
200+ $1.2727 $254.5400
265+ $1.1410 $302.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess