EN
  • EN
  • DE

MBRM120LT1

Part No MBRM120LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 20 V
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package Powermite
Base Product Number MBRM120
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 633766-MBRM120LT1
Ultra Librarian 3D Model Ultra Librarian MBRM120LT1 CAD Model

Description

ON Semiconductor MBRM120LT1 Schottky Power Rectifier

The MBRM120LT1 from ON Semiconductor is a state-of-the-art Schottky Power Rectifier that is designed to offer efficient and reliable performance for a variety of applications. This surface mount device is encapsulated in a compact SOD-123 package and is known for its low forward voltage drop and high surge capability, making it an ideal choice for high-efficiency power supply designs.

With a forward current rating of 1A and a peak repetitive reverse voltage of 20V, the MBRM120LT1 is well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. The device's Schottky barrier technology ensures a low forward voltage drop (typically 0.385V at 1A), which contributes to reduced power loss and improved efficiency in your circuit designs.

Additionally, the MBRM120LT1 features a robust and reliable construction, with a guard ring for enhanced ruggedness and long-term reliability. This guard ring is specifically designed to provide protection against the potentially damaging effects of over-voltage transients. Its small footprint makes it particularly advantageous for compact designs, allowing for space-saving PCB layouts without compromising on performance.

The rectifier also boasts a fast switching capability which is essential for high-efficiency power management applications. With its low thermal resistance, the MBRM120LT1 can handle high levels of continuous current without overheating, ensuring stable operation under varying environmental conditions. This characteristic is crucial for applications that demand consistent performance over a wide temperature range.

ON Semiconductor's commitment to environmental sustainability is reflected in the MBRM120LT1's compliance with RoHS directives, indicating that it is free from hazardous substances such as lead, mercury, and cadmium. This compliance makes it suitable for use in environmentally sensitive applications and helps manufacturers meet regulatory requirements for electronic products.

In conclusion, the MBRM120LT1 Schottky Power Rectifier from ON Semiconductor is a versatile and efficient component that offers designers the performance and reliability needed for modern electronic applications. Its combination of low power loss, fast switching, and compact design, along with environmental compliance, makes it an excellent choice for a wide range of power management tasks.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess