The MBRM140LT1G is a robust Schottky barrier rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This surface-mount component is a critical asset in a wide array of electronic devices, offering superior performance in a compact Power Mite package.
Key Features
- Low Forward Voltage Drop: The MBRM140LT1G boasts a low forward voltage drop, providing better system efficiency and reducing thermal issues during operation.
- High Surge Capacity: With its excellent surge capacity, this Schottky barrier rectifier can withstand high current peaks without performance degradation, ensuring a longer lifespan for your electronic devices.
- Power Mite Package: The device comes in a space-saving Power Mite package that is 50% smaller than conventional SOD-123 packages, making it ideal for compact and portable applications.
- Guard Ring Die Construction: The guard ring die construction offers enhanced ruggedness and long-term reliability, which is vital for industrial and automotive applications.
- Low Power Loss: Its low power loss characteristics make it suitable for high-frequency inverters, DC-DC converters, and freewheeling diodes in consumer and telecommunication markets.
Specifications
Parameter
Value
Peak Repetitive Reverse Voltage
40V
Average Rectified Forward Current
1A
Non-Repetitive Peak Forward Surge Current
40A
Operating Junction Temperature Range
-55°C to +125°C
Storage Temperature Range
-65°C to +150°C
Applications
The MBRM140LT1G is suited for a variety of applications where efficiency is key. These include:
- Switching power supply diodes
- Power management in portable and battery-powered products
- Automotive systems
- Reverse battery protection
- DC-DC converters
ON Semiconductor's MBRM140LT1G Schottky Barrier Rectifier is the go-to solution for engineers looking for a reliable and efficient component that can handle the rigorous demands of modern electronic applications.