EN
  • EN
  • DE

MC100EL15

Part No MC100EL15
Manufacturer ON Semiconductor
Description 1:4 Clock Distribution Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216614-MC100EL15
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL15 CAD Model

Description

The MC100EL15 from ON Semiconductor is a high-performance clock generator and distribution integrated circuit that is designed to meet the rigorous demands of high-speed digital systems. This versatile device is capable of generating a low skew, single-ended clock output from a differential ECL input. Its advanced design ensures minimal jitter and high noise immunity, making it an ideal choice for a wide range of applications in telecommunications, computing, and industrial markets.

Key Features

  • High-speed performance: The MC100EL15 operates at a significant speed, ensuring compatibility with high-frequency applications.
  • Low skew: The device provides extremely low output-to-output skew, which is crucial for maintaining signal integrity in synchronous systems.
  • Differential ECL inputs: This feature allows for the reduction of noise and improved signal quality, which is essential for reliable operation in noisy environments.
  • Single-ended clock output: The device offers a single-ended clock output, providing flexibility in interfacing with other components in the system.
  • Temperature range: The MC100EL15 is designed to operate over a full industrial temperature range, ensuring reliability under various environmental conditions.
  • Power supply: The device operates from a standard -4.2V or -5.2V ECL power supply.

Applications

The MC100EL15 is suitable for a variety of applications, including but not limited to:

  • High-speed clock distribution networks
  • Telecommunication and networking equipment
  • Servers and data centers
  • Test and measurement systems
  • High-performance computing platforms

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EL15 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. With ON Semiconductor's reputation for excellence, customers can be confident in integrating the MC100EL15 into their designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess