EN
  • EN
  • DE

MC100EL16DR2

Part No MC100EL16DR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR ECL DIFFERENTL 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221226-MC100EL16DR2
Ultra Librarian 3D Model Ultra Librarian MC100EL16DR2 CAD Model

Description

ON Semiconductor MC100EL16DR2 Differential Receiver

The MC100EL16DR2 from ON Semiconductor is a high-performance differential receiver designed to offer exceptional signal integrity in demanding environments. This device is part of the 5 V ECL series, which is tailored to meet the needs of high-speed communication infrastructure and advanced computing systems where precise timing, low power consumption, and high data throughput are paramount.

Key Features

  • High-Speed Performance: With a typical propagation delay of just 1.5 ns and a maximum propagation delay of 2.5 ns, the MC100EL16DR2 ensures rapid signal processing that is crucial for high-speed applications.
  • Differential Design: Its differential inputs accommodate ECL level signals, providing excellent noise immunity and reducing the risk of signal degradation over long distances or in electrically noisy environments.
  • PECL Mode Capability: The device can also be used in Positive ECL (PECL) mode, offering versatility for interfacing with different logic levels.
  • Temperature Range: The MC100EL16DR2 is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Power Supply: It operates with a standard ECL power supply voltage of -4.2 V or -5.2 V, which is typical for 5 V ECL logic devices.

Applications

The MC100EL16DR2 is ideally suited for applications that require high-speed data transmission and precise timing, such as:

  • Telecommunications equipment
  • Servers and data centers
  • High-speed networking equipment
  • Test and measurement systems
  • Automated test equipment (ATE)

Package and Quality

ON Semiconductor's MC100EL16DR2 is offered in a SOIC-8 package, providing a compact footprint for space-constrained applications. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency for industrial and commercial use.

In summary, the MC100EL16DR2 differential receiver from ON Semiconductor represents a robust solution for systems that demand fast, accurate, and reliable data transmission. Its differential design and ECL compatibility make it an excellent choice for enhancing the performance of high-speed digital circuits.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,063 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess