EN
  • EN
  • DE

MC14043BDR2

Part No MC14043BDR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH R-S QUAD P/N 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC14043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883280-MC14043BDR2
Ultra Librarian 3D Model Ultra Librarian MC14043BDR2 CAD Model

Description

ON Semiconductor MC14043BDR2 Quad R-S Latches

The ON Semiconductor MC14043BDR2 is a high-quality integrated circuit that serves as a set of four retriggerable/resettable latches. This device is part of the MC14043B series, which is well-regarded for its reliability and versatility in various electronic applications. The MC14043BDR2 is designed to operate with a supply voltage range of 3 V to 18 V, making it suitable for both standard and low-power devices.

Key Features

  • Quad Latches: Four separate latch circuits in one package allow for multiple uses in a single device, reducing space and complexity in circuit design.
  • Wide Voltage Range: With an operational voltage range from 3 V to 18 V, this component is adaptable to various power levels, accommodating a range of applications from battery-powered devices to industrial systems.
  • Retriggerable/Resettable: Each latch can be reset or triggered again, which is essential for applications that require a high degree of control over the latch state.
  • Standardized Packaging: The MC14043BDR2 comes in an SOIC-14 package, which is a common footprint that is easy to work with in printed circuit board (PCB) design and is compatible with automated assembly processes.

Applications

The versatility of the MC14043BDR2 makes it ideal for a wide array of applications, including:

  • Automotive systems
  • Alarm systems
  • Sequential control systems
  • Industrial controls
  • Logic circuitry

Technical Specifications

The technical specifications for the MC14043BDR2 include:

  • Operating Temperature: -55°C to +125°C, suitable for extreme environmental conditions.
  • Output Current: Capable of sourcing or sinking up to 6.8 mA, providing sufficient drive capability for most logic-level loads.
  • Mounting Type: Surface Mount, which is ideal for modern, compact PCB designs.
  • Package / Case: 14-SOIC (0.154", 3.90mm Width), a standard size that fits well into a variety of design layouts.

The ON Semiconductor MC14043BDR2 is a reliable and flexible solution for designers looking to implement latching functions in their electronic projects. With its wide voltage range and quad latch configuration, it offers a practical approach for managing state control in a compact and efficient manner.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8844 $53.0640
140+ $0.7257 $101.5980
215+ $0.7030 $151.1450
295+ $0.6804 $200.7180
385+ $0.6577 $253.2145
510+ $0.5896 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess