EN
  • EN
  • DE

MC100EL29DWR2G

Part No MC100EL29DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge/Neg-Edge 2-Element 20-Pin SOIC W T/R / IC D-TYPE POS TRG DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel package
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 50mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 787615-MC100EL29DWR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MC100EL29
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100EL29DWR2G CAD Model

Description

ON Semiconductor MC100EL29DWR2G Product Overview

The MC100EL29DWR2G is a high-performance 2:1 multiplexer from ON Semiconductor, designed to meet the needs of demanding digital applications. This device is part of ON Semiconductor's 100EL family, which is renowned for its exceptional speed and signal integrity, making it ideal for telecommunications, data communications, and high-speed computing environments.

Constructed with advanced ECL (Emitter Coupled Logic) technology, the MC100EL29DWR2G offers fast propagation delay and minimal skew, which is crucial for maintaining the integrity of high-speed signals. The device operates with a differential input and output, ensuring reduced electromagnetic interference (EMI) and improved noise immunity, essential for maintaining signal clarity in dense circuit designs.

The MC100EL29DWR2G is capable of operating within a wide voltage range, typically from -4.2V to -5.7V, providing flexibility in various power environments. It also features a fully differential clock path which is designed to toggle at the maximum frequency regardless of the state of the select inputs, ensuring consistent performance under dynamic conditions.

With its SOIC-20 wide-body package, the MC100EL29DWR2G ensures a compact footprint while providing sufficient thermal performance for heat dissipation. This package is also conducive to automated assembly processes, making it a convenient choice for high-volume production. The device is also characterized for operation over the full military temperature range of -55°C to +125°C, guaranteeing reliable performance in extreme conditions.

Key features of the MC100EL29DWR2G include:

  • High-speed 2:1 multiplexer operation
  • Advanced ECL technology for reduced propagation delay and skew
  • Fully differential clock path for consistent toggling
  • Wide operating voltage range for versatile power management
  • Robust thermal performance with SOIC-20 wide-body package
  • Specified over full military temperature range

Whether for use in high-speed digital signal routing, data multiplexing, or as a clock driver, the MC100EL29DWR2G from ON Semiconductor offers the precision and reliability required for critical digital applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess