EN
  • EN
  • DE

MC100EL30DW

Part No MC100EL30DW
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP ECL TRP DIFF 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number MC100EL30
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633937-MC100EL30DW
Ultra Librarian 3D Model Ultra Librarian MC100EL30DW CAD Model

Description

The MC100EL30DW is a cutting-edge Electronic Components and Technology (ECL) device from ON Semiconductor, designed to deliver reliable and high-speed performance for a wide range of applications. This device is a Divide by Two Divider, which is a fundamental component in digital circuits, particularly in clock generation and distribution systems where frequency division is required.

Key Features

  • High-Speed Operation: The MC100EL30DW operates at exceptionally high speeds, making it suitable for applications requiring fast signal processing.
  • Differential ECL Outputs: It provides fully differential outputs, ensuring that the signal integrity is maintained even in environments with high levels of electrical noise.
  • PECL Mode Operation: This device can also operate in Positive Emitter-Coupled Logic (PECL) mode, offering versatility in interfacing with different logic families.
  • Extended Voltage Range: The MC100EL30DW is designed to work with an extended voltage range, providing compatibility with various system voltages and enhancing its adaptability in different circuit designs.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications where temperature conditions can be extreme.

Applications

The MC100EL30DW is ideal for use in a variety of applications, including but not limited to:

  • High-speed digital systems
  • Clock distribution networks
  • Frequency synthesis and division
  • PLL (Phase-Locked Loop) circuits
  • Data communication infrastructure
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL30DW is no exception. This device is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. With ON Semiconductor's expertise in ECL technology, users can expect consistent performance and reliability from the MC100EL30DW.

Conclusion

Whether you're designing a sophisticated digital system or looking for a reliable component for frequency division, the MC100EL30DW from ON Semiconductor is an excellent choice. Its high-speed operation, differential outputs, and versatility make it a standout product for engineers and designers seeking to enhance their electronic solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0649 $60.6490
24+ $4.9769 $119.4456
36+ $4.8210 $173.5560
50+ $4.6662 $233.3100
65+ $4.5103 $293.1695
86+ $4.0437 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess