EN
  • EN
  • DE

MC100EL33D

Part No MC100EL33D
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X4 ECL DIFF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 4.2 V ~ 5.7 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL33
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633943-MC100EL33D
Ultra Librarian 3D Model Ultra Librarian MC100EL33D CAD Model

Description

ON Semiconductor's MC100EL33D: A High-Performance ECL Clock Divider

The MC100EL33D from ON Semiconductor is a high-precision, ECL (Emitter Coupled Logic) clock divider integrated circuit designed to meet the needs of high-speed digital systems. This device is part of ON Semiconductor's 10EL/100EL series, which is known for its robust performance in demanding applications. The MC100EL33D is primarily used for frequency division, which is a critical function in various electronic systems such as data communication, telecommunications, and advanced computing.

Key Features

  • High-Speed Operation: The MC100EL33D is capable of operating at exceptionally high speeds, making it suitable for systems that require rapid signal processing.
  • Divide Ratio: It offers a divide ratio of 4, allowing the incoming clock signal to be divided down to manage system timing requirements efficiently.
  • Differential ECL Inputs and Outputs: The device features fully differential ECL inputs and outputs, providing improved noise immunity and signal integrity.
  • AS ECL 100K Compatible: It is compatible with AS ECL 100K levels, ensuring seamless integration with existing ECL-based systems.
  • Extended Temperature Range: MC100EL33D operates over an extended temperature range, making it reliable for use in various environments.
  • Power Supply: The device operates with a standard ECL VCC of -4.2 V and a VEE range of -3.0 V to -5.5 V, providing flexibility in power supply design.

Applications

The MC100EL33D is versatile and finds applications in several high-speed digital systems, including:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • High-Frequency Clock Distribution Networks
  • Synchronous and Asynchronous Counters
  • Test and Measurement Instruments

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL33D is no exception. This clock divider is manufactured to the highest standards, ensuring that it performs reliably over its intended lifespan. The device comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs while still delivering the performance expected from ON Semiconductor products.

For designers looking for a reliable, high-speed clock division solution, the MC100EL33D from ON Semiconductor offers an excellent blend of performance, integration, and quality.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0552 $58.0488
47+ $2.5070 $117.8290
72+ $2.4285 $174.8520
99+ $2.3502 $232.6698
128+ $2.2719 $290.8032
171+ $2.0369 $348.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess