EN
  • EN
  • DE

MC100EL34DR2

Part No MC100EL34DR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2/4/8 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock Generator
PLL No
Input NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1072757-MC100EL34DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL34DR2 CAD Model

Description

The ON Semiconductor MC100EL34DR2 is a high-performance, 5V ECL ÷4/÷5 Divider that is designed to meet the rigorous demands of high-speed communication and data processing applications. This integrated circuit is part of ON Semiconductor's 100EL series, which is renowned for its high-speed operation and reliability.

Key Features

  • High-Speed Performance: The MC100EL34DR2 delivers exceptional speed, making it suitable for applications requiring rapid data processing and timing management.
  • Dual Modulus Operation: Users can configure the device to operate as either a ÷4 or ÷5 divider, providing flexibility in design and application.
  • System Voltage: This device operates with a supply voltage of 5V, compatible with many existing systems and standards.
  • Differential ECL Outputs: The differential outputs ensure reduced signal noise and improved signal integrity, which is critical for high-speed data transmission.
  • Extended Temperature Range: The MC100EL34DR2 is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the MC100EL34DR2 makes it an ideal choice for a variety of applications, including:

  • High-speed communication systems
  • Data processing equipment
  • Frequency synthesis and timing circuits
  • Automated test equipment (ATE)
  • Networking and telecommunication infrastructure

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EL34DR2 is manufactured in state-of-the-art facilities, ensuring that each device meets ON Semiconductor's stringent requirements for performance and durability.

Ordering Information

The MC100EL34DR2 is available in an SOP-8 package, providing a compact footprint for space-constrained applications. For ordering, use the complete part number MC100EL34DR2 to request this specific device.

For detailed specifications, technical documentation, and further information about the MC100EL34DR2 and other high-speed integrated circuits, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4351 $62.0914
32+ $3.6391 $116.4512
50+ $3.5254 $176.2700
68+ $3.4116 $231.9888
88+ $3.2980 $290.2240
118+ $2.9568 $348.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess