EN
  • EN
  • DE

MC100EL38DWG

Part No MC100EL38DWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V ECL ÷2, ÷4/6 Clock Generation Chip | IC CLOCK GEN ECL 2 4/6 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input NECL, PECL
Output ECL
Frequency - Max 1.2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC100EL38
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216640-MC100EL38DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL38DWG CAD Model

Description

The MC100EL38DWG is a high-performance, edge-triggered D flip-flop designed by ON Semiconductor. This advanced integrated circuit is a critical component for modern digital systems requiring precise timing and signal synchronization. It is part of ON Semiconductor's 100EL series, which is renowned for its high-speed operation and reliability.

Key Features

  • Differential D and Q Output: The device provides differential inputs and outputs, which enhances signal integrity by reducing noise and allowing for higher data rates.
  • Edge-Triggered Design: The flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which is essential for timing-critical applications.
  • High-Speed Performance: With its capability to operate at high frequencies, the MC100EL38DWG is well-suited for fast digital circuits.
  • 5V Tolerant: The device is 5V tolerant on input, allowing it to interface with both 3.3V and 5V logic levels without the need for level shifters.
  • Temperature Range: It operates over a full industrial temperature range, making it reliable in various environmental conditions.

Typical Applications

The MC100EL38DWG is used in a variety of applications where precise data synchronization and timing are critical. These include:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Signal gating and clock distribution systems
  • Computing and storage systems
  • Pulse shaping and waveform generation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100EL38DWG is no exception. It is manufactured under rigorous quality control processes, ensuring consistent performance and reliability for critical system applications. This flip-flop is available in a SOIC-20 wide body package, providing a compact solution with easy integration into various circuit designs.

Conclusion

Overall, the MC100EL38DWG from ON Semiconductor is a versatile and reliable component that meets the demands of high-speed digital design. Its edge-triggered functionality, combined with differential I/O and high-speed operation, makes it an excellent choice for designers looking to enhance their digital systems' performance.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4687 $58.0931
32+ $3.6666 $117.3312
49+ $3.5520 $174.0480
68+ $3.4374 $233.7432
87+ $3.3229 $289.0923
117+ $2.9791 $348.5547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess