EN
  • EN
  • DE

MC100EL57

Part No MC100EL57
Manufacturer ON Semiconductor
Description 4:1 Differential Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216648-MC100EL57
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL57 CAD Model

Description

ON Semiconductor MC100EL57 - Differential 4:1 Multiplexer

The MC100EL57 from ON Semiconductor is a high-performance differential 4:1 multiplexer designed for use in communication systems, data processing, and high-speed signal routing applications. This device is part of ON Semiconductor's 5V ECL logic family, which is renowned for its speed and reliability.

Constructed with ON Semiconductor's advanced high-speed bipolar technology, the MC100EL57 operates with a supply voltage of 5V ±10%. The multiplexer features a fully differential 4:1 design, which allows for the selection of one of four differential inputs to be routed to a single differential output. This capability is particularly useful in applications where multiple data streams need to be managed and routed efficiently.

The MC100EL57 boasts a propagation delay of typically 250ps, ensuring rapid signal processing and minimal latency in critical applications. This quick response time is essential for systems that require high-speed data manipulation and precise timing. Additionally, the device has a low power consumption, making it suitable for use in power-sensitive designs.

For enhanced flexibility, the MC100EL57 includes an asynchronous Master Reset (MR) input that, when activated, forces the Q output low and the Qbar output high. This feature is particularly useful for system initialization and diagnostic purposes, as it allows the device to be quickly reset without the need for cycling the power.

The device is offered in a 20-pin PLCC (Plastic Leaded Chip Carrier) or SOIC (Small Outline Integrated Circuit) package, providing options for various types of PCB (Printed Circuit Board) layouts. The MC100EL57's ESD (Electrostatic Discharge) tolerance and wide temperature operating range from -40°C to +85°C make it a robust choice for demanding environments.

Overall, the ON Semiconductor MC100EL57 differential 4:1 multiplexer is a versatile and efficient solution for high-speed signal routing, characterized by its fast switching speeds, low power consumption, and robust construction. It's an ideal choice for designers looking to optimize their high-speed digital or mixed-signal systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6558 $57.9348
15+ $7.9221 $118.8315
23+ $7.6750 $176.5250
32+ $7.4278 $237.6896
41+ $7.1795 $294.3595
54+ $6.4368 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess