EN
  • EN
  • DE

MC100EL57DR2G

Part No MC100EL57DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1 ECL DFF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044302-MC100EL57DR2G
Ultra Librarian 3D Model Ultra Librarian MC100EL57DR2G CAD Model

Description

ON Semiconductor MC100EL57DR2G: A Versatile Clock Driver

The MC100EL57DR2G from ON Semiconductor is a high-performance, low-voltage differential ECL (Emitter Coupled Logic) clock driver designed for use in demanding applications requiring very fast rise and fall times. This device is particularly well-suited for clock distribution in high-frequency systems, where signal integrity and timing precision are paramount.

Key Features

  • High Speed: With propagation delay times significantly lower than those of conventional logic gates, the MC100EL57DR2G is capable of operating at extremely high speeds, making it ideal for advanced microprocessor or DSP clock distribution networks.
  • Low Voltage Differential Signaling (LVDS): The differential nature of its signaling allows for reduced electromagnetic interference (EMI) and crosstalk, which is crucial for maintaining signal fidelity in dense circuit layouts.
  • Power Efficiency: The device operates with a low voltage power supply, which minimizes power consumption without compromising performance, a critical aspect for energy-sensitive applications.
  • Flexible Configuration: It features a 2:1 multiplexer input and a fanout of 1:4 differential outputs, providing versatility in its application and the ability to distribute a single clock signal to multiple destinations.
  • Temperature Range: The MC100EL57DR2G is designed to function over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100EL57DR2G is well-suited for a variety of applications, including but not limited to:

  • High-speed data communications
  • Automated test equipment
  • High-frequency clock distribution networks
  • Server and telecommunications infrastructure

Package and Quality

ON Semiconductor's commitment to quality is evident in the MC100EL57DR2G's packaging and design. The device comes in a compact SOIC-8 package, which allows for efficient use of PCB space. Furthermore, it is RoHS compliant, reflecting the company's dedication to environmental responsibility and adherence to industry standards for hazardous substances.

In summary, the MC100EL57DR2G from ON Semiconductor stands out as an excellent choice for engineers and designers looking for a reliable, high-speed clock driver capable of maintaining signal integrity in complex electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8528 $62.8224
18+ $6.4426 $115.9668
28+ $6.2416 $174.7648
39+ $6.0407 $235.5873
50+ $5.8385 $291.9250
67+ $5.2356 $350.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess