EN
  • EN
  • DE

MC100EL58D

Part No MC100EL58D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER ECL 2:1 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL58
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633962-MC100EL58D
Ultra Librarian 3D Model Ultra Librarian MC100EL58D CAD Model

Description

The ON Semiconductor MC100EL58D is a high-performance, 5V ECL Dual Differential Data and Clock D Flip-Flop integrated circuit designed to meet the demanding requirements of high-speed data communication and computing environments. This powerful component is a crucial element for designers looking to achieve precise timing and data synchronization in their electronic systems.

Key Features

  • High-Speed Operation: The MC100EL58D is capable of handling clock frequencies well into the gigahertz range, ensuring suitability for high-speed applications.
  • Differential Design: With differential inputs and outputs, the device provides excellent noise immunity and reduced signal distortion, making it ideal for noisy or challenging electrical environments.
  • Master Reset: The inclusion of a master reset function allows for the synchronous resetting of flip-flops, ensuring reliable and predictable initialization of data paths.
  • PECL Mode: The device can operate in PECL mode, providing compatibility with Positive Emitter Coupled Logic circuits, which is essential for interfacing with legacy systems or PECL-based designs.
  • Temperature Range: The MC100EL58D operates over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.

Applications

The MC100EL58D is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunication equipment
  • Signal processing
  • Data acquisition systems
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL58D is no exception. Manufactured to stringent standards, this D Flip-Flop is designed for reliability and performance, ensuring long-term stability in your electronic designs. With its robust features and ON Semiconductor's reputation for quality, the MC100EL58D is an excellent choice for engineers and designers looking to incorporate reliable timing solutions into their projects.

You May Also Be Interested in

Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7003 $59.2048
39+ $3.0362 $118.4118
59+ $2.9413 $173.5367
82+ $2.8464 $233.4048
105+ $2.7516 $288.9180
141+ $2.4668 $347.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess