EN
  • EN
  • DE

MC100EL91DWR2

Part No MC100EL91DWR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL ECL-PECL 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EL
Package Bulk
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633968-MC100EL91DWR2
Ultra Librarian 3D Model Ultra Librarian MC100EL91DWR2 CAD Model

Description

The MC100EL91DWR2 is a high-performance differential receiver from ON Semiconductor, a leader in the semiconductor industry. This device is designed to offer excellent signal integrity, making it an ideal choice for applications that require high-speed data transmission and reception with low power consumption.

Key Features

  • High Bandwidth: The device supports a significant bandwidth, allowing for the rapid transmission of data, which is essential for modern high-speed communication applications.
  • Differential Inputs: The MC100EL91DWR2 is equipped with differential inputs, which provide improved noise immunity and allow for the use of longer cable lengths without compromising signal quality.
  • PECL Outputs: With Positive Emitter-Coupled Logic (PECL) outputs, this differential receiver ensures compatibility with PECL logic levels, making it suitable for interfacing with other high-speed logic families.
  • Power Supply: The device operates with a standard 5 V power supply, which is typical for many digital systems, ensuring easy integration into a wide range of applications.
  • Temperature Range: It is designed to operate over a broad temperature range, making it reliable for use in various environmental conditions.
  • Packaging: The MC100EL91DWR2 comes in a SOIC-20 Wide Body package, which provides a compact footprint while allowing for adequate heat dissipation.

Applications

The ON Semiconductor MC100EL91DWR2 is versatile and can be used in multiple applications, including:

  • High-speed data communication and processing systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Signal processing
  • Computer peripheral interfacing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC100EL91DWR2 is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With its robust design and ON Semiconductor's dedication to customer satisfaction, this differential receiver is an excellent choice for designers looking for a dependable high-speed data transmission solution.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4971 $58.4623
32+ $3.6900 $118.0800
49+ $3.5747 $175.1603
67+ $3.4594 $231.7798
87+ $3.3441 $290.9367
116+ $2.9981 $347.7796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess